Weidmuller Cover, Aluminium, Heavy Duty Conn; Accessory Type Weidmuller 1665230000

Description
COVER, ALUMINIUM, HEAVY DUTY CONN; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
COVER, ALUMINIUM, HEAVY DUTY CONN; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover, Aluminium, Heavy Duty Conn; Accessory Type Weidmuller - 10B7828 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Aluminium, Heavy Duty Conn; Accessory Type Weidmuller
10B7828
Cover, Aluminium, Heavy Duty Conn; Accessory Type Weidmuller 10B7828
COVER, ALUMINIUM, HEAVY DUTY CONN; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes

COVER, ALUMINIUM, HEAVY DUTY CONN; Accessory Type:Cover; For Use With:Weidmuller RockStar Series Heavy Duty Connectors; Connector Body Material:Aluminum Body; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 10B7828
Product Name Cover, Aluminium, Heavy Duty Conn; Accessory Type Weidmuller
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2411430 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details
Cover - 210-851 - WAGO
Specs
Type Cap
Width 1.04 inch (26.5 mm)
Length 0.7087 inch (18 mm)
View Details
2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details