BASE HOUSING, SIZE 5, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:HDC 16A Inserts & Hoods RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 13C8994 |
| Product Name | Base Housing, Size 5, Aluminium; Heavy Duty Connector Type Weidmuller |