Weidmuller Hdc 16A Adlu Weidmuller 1664940000

Description
HDC 16A ADLU
Datasheet
Description
HDC 16A ADLU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdc 16A Adlu Weidmuller - 13C8980 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 16A Adlu Weidmuller
13C8980
Hdc 16A Adlu Weidmuller 13C8980
HDC 16A ADLU

HDC 16A ADLU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C8980
Product Name Hdc 16A Adlu Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details