Weidmuller Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 16A, Hdc 16A Inserts & Hoods Rohs Compliant Weidmuller 1664920000

Description
Heavy Duty Connector Base, RockStar Series, Bulkhead Mount, 16A, HDC 16A Inserts & Hoods RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Base, RockStar Series, Bulkhead Mount, 16A, HDC 16A Inserts & Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 16A, Hdc 16A Inserts & Hoods Rohs Compliant Weidmuller - 50M6297 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 16A, Hdc 16A Inserts & Hoods Rohs Compliant Weidmuller
50M6297
Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 16A, Hdc 16A Inserts & Hoods Rohs Compliant Weidmuller 50M6297
Heavy Duty Connector Base, RockStar Series, Bulkhead Mount, 16A, HDC 16A Inserts & Hoods RoHS Compliant: Yes

Heavy Duty Connector Base, RockStar Series, Bulkhead Mount, 16A, HDC 16A Inserts & Hoods RoHS Compliant: Yes

Supplier's Site
Bulkhead Housing, Size 5, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7827 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 5, Aluminium; Heavy Duty Connector Type Weidmuller
10B7827
Bulkhead Housing, Size 5, Aluminium; Heavy Duty Connector Type Weidmuller 10B7827
BULKHEAD HOUSING, SIZE 5, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:HDC 16A Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 5, ALUMINIUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:HDC 16A Inserts & Hoods; Features:Single LeverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50M6297
Product Name Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 16A, Hdc 16A Inserts & Hoods Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details