Weidmuller Coupling Hood, Size 2, Aluminium; Product Range Weidmuller 1664630000

Description
COUPLING HOOD, SIZE 2, ALUMINIUM; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:HDC 15A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:2 RoHS Compliant: Yes
Description
COUPLING HOOD, SIZE 2, ALUMINIUM; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:HDC 15A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coupling Hood, Size 2, Aluminium; Product Range Weidmuller - 13C8955 - Newark, An Avnet Company
Chicago, IL, United States
Coupling Hood, Size 2, Aluminium; Product Range Weidmuller
13C8955
Coupling Hood, Size 2, Aluminium; Product Range Weidmuller 13C8955
COUPLING HOOD, SIZE 2, ALUMINIUM; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:HDC 15A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:2 RoHS Compliant: Yes

COUPLING HOOD, SIZE 2, ALUMINIUM; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Aluminium Body; For Use With:HDC 15A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8955
Product Name Coupling Hood, Size 2, Aluminium; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details