Weidmuller Hdc 10A Sdlu 1Pg16G Weidmuller 1664410000

Description
HDC 10A SDLU 1PG16G
Description
HDC 10A SDLU 1PG16G

Suppliers

Company
Product
Description
Supplier Links
Hdc 10A Sdlu 1Pg16G Weidmuller - 13C8933 - Newark, An Avnet Company
Chicago, IL, United States
Hdc 10A Sdlu 1Pg16G Weidmuller
13C8933
Hdc 10A Sdlu 1Pg16G Weidmuller 13C8933
HDC 10A SDLU 1PG16G

HDC 10A SDLU 1PG16G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C8933
Product Name Hdc 10A Sdlu 1Pg16G Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details