The Base Housing, Size 2, Aluminium; Heavy Duty Connector Type Weidmuller (part number 13C8910) is designed for robust industrial applications. It features a die-cast aluminum construction, ensuring durability and resistance to corrosion. The housing has a protection degree of IP65, making it suitable for environments where dust and water exposure is a concern. With dimensions of 80 mm in length, 62.7 mm in width, and 57 mm in height, it is compact yet functional. The housing supports a cable entry size of PG 16 and includes an end-locking clamp for secure closure. It operates effectively within a temperature range of -40 °C to 125 °C, making it versatile for various applications. The product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and sturdy connector housing for their projects may find this product suitable due to its robust design and protective features.
BASE HOUSING, SIZE 2, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:HDC 10A Inserts & Hoods RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 13C8910 |
| Product Name | Base Housing, Size 2, Aluminium; Heavy Duty Connector Type Weidmuller |