The Heavy Duty Connector Base, Rockstar Series, is designed for bulkhead mounting and supports a current rating of 10A. It features a robust die-cast aluminum housing with a multi-layered surface sealing that provides IP65 protection, making it suitable for industrial applications. The interlock system is made from stainless steel, ensuring high resistance to corrosion and impact, while a patented spring system secures the housing interlock to prevent accidental opening. The dimensions of the connector base are 84 mm in length, 53.7 mm in width, and 25 mm in height, with a weight of 87 g. It operates within a temperature range of -40 °C to 125 °C and is RoHS compliant. This product is ideal for engineers seeking a durable and reliable connector solution for harsh environments.
Heavy Duty Connector Base, RockStar Series, Bulkhead Mount, 10A, HDC 10A Inserts & Hoods RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 50M6293 |
| Product Name | Heavy Duty Connector Base, Rockstar Series, Bulkhead Mount, 10A, Hdc 10A Inserts & Hoods Rohs Compliant Weidmuller |