Weidmuller Top Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 1662550000

Description
TOP ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8787 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
13C8787
Top Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 13C8787
TOP ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8787
Product Name Top Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details