Weidmuller Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 1662490000

Description
HEAVY DUTY HOOD, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller - 13C8781 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
13C8781
Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller 13C8781
HEAVY DUTY HOOD, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8781
Product Name Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details