Weidmuller Side Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 1662390000

Description
SIDE ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Description
SIDE ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8775 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
13C8775
Side Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller 13C8775
SIDE ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 8, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:HDC 24B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8775
Product Name Side Entry Hood, Size 8, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details