Weidmuller Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 1661460000

Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller - 13C8690 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
13C8690
Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 13C8690
HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY HOOD, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:8; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8690
Product Name Heavy Duty Hood, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details