Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 1661370000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Top Entry Size: 8 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Top Entry Size: 8 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Top Entry Size: 8 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Style: Top Entry
Size: 8
Thread Size: PG21
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details