Weidmuller Electronic Connector 1661230000

Description
Backshells, HDC enclosures, IP65 Protection degree Product overview: 1661230000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1661230000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Backshells, HDC enclosures, IP65 Protection degree Product overview: 1661230000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1661230000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-1661230000
Electronic Connector 363-1661230000
Backshells, HDC enclosures, IP65 Protection degree Product overview: 1661230000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1661230000 can be used for catalog matching and distributor lookup.

Backshells, HDC enclosures, IP65 Protection degree Product overview: 1661230000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1661230000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 281-2273-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
281-2273-ND
Heavy Duty Connector Housings, Hoods, Bases 281-2273-ND
Hood Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry PG21 8 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Size / Dimension: 4.724" L x 1.791" W x 2.402" H (120.00mm x 45.50mm x 61.00mm) Style: Side Entry Size: 8 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Size / Dimension: 4.724" L x 1.791" W x 2.402" H (120.00mm x 45.50mm x 61.00mm)
Style: Side Entry
Size: 8
Thread Size: PG21
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-1661230000 281-2273-ND
Product Name Electronic Connector Heavy Duty Connector Housings, Hoods, Bases Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details