Weidmuller Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 1658020000

Description
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6; For Use With:HDC 40D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6; For Use With:HDC 40D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8583 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
13C8583
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 13C8583
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6; For Use With:HDC 40D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6; For Use With:HDC 40D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8583
Product Name Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details