Weidmuller Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 1657270000

Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller - 13C8516 - Newark, An Avnet Company
Chicago, IL, United States
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
13C8516
Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller 13C8516
BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; Product Range:RockStar Series RoHS Compliant: Yes

BASE, BULKHEAD MOUNT, TOP ENTRY, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:6; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8516
Product Name Base, Bulkhead Mount, Top Entry, 2 Lever; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details