Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 1656590000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Size / Dimension: 3.673" L x 1.791" W x 2.402" H (93.30mm x 45.50mm x 61.00mm) Style: Top Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Size / Dimension: 3.673" L x 1.791" W x 2.402" H (93.30mm x 45.50mm x 61.00mm) Style: Top Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Size / Dimension: 3.673" L x 1.791" W x 2.402" H (93.30mm x 45.50mm x 61.00mm) Style: Top Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Size / Dimension: 3.673" L x 1.791" W x 2.402" H (93.30mm x 45.50mm x 61.00mm)
Style: Top Entry
Size: 6
Thread Size: PG21
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details