Weidmuller Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 1656590000

Description
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7766 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
10B7766
Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller 10B7766
TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 6, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:HDC 16B Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B7766
Product Name Top Entry Hood, Size 6, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details