Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 1656480000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Side Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Side Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: RockStar® Connector Type: Hood Package: Bulk Style: Side Entry Size: 6 Thread Size: PG21 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (2) on Base Bottom

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Style: Side Entry
Size: 6
Thread Size: PG21
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (2) on Base Bottom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details