Weidmuller Base Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 1655680000

Description
BASE HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods RoHS Compliant: Yes
Datasheet
Description
BASE HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8435 - Newark, An Avnet Company
Chicago, IL, United States
Base Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
13C8435
Base Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller 13C8435
BASE HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods RoHS Compliant: Yes

BASE HOUSING, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8435
Product Name Base Housing, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details