Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Style: Side Entry
Size: 4
Thread Size: PG16
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases |