SIDE ENTRY HOOD, SIZE 4, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; For Use With:HDC 10B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 10B7739 |
| Product Name | Side Entry Hood, Size 4, Aluminium; Heavy Duty Connector Type Weidmuller |