Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: RockStar®
Connector Type: Hood
Package: Bulk
Size / Dimension: 2.874" L x 1.693" W x 2.047" H (73.00mm x 43.00mm x 52.00mm)
Housing Color: Gray
Style: Top Entry
Size: 4
Thread Size: PG21
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Lock Location: Locking Clip (2) on Base Bottom
hdc enclosures, size4, protection degree ip65, Cable entry from top, Plug housing, Side-locking Product overview: 1654240000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1654240000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 363-1654240000 | |
| Product Name | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases | Electronic Connector |