Weidmuller Coupling Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 1653230000

Description
COUPLING HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
COUPLING HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8236 - Newark, An Avnet Company
Chicago, IL, United States
Coupling Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
13C8236
Coupling Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 13C8236
COUPLING HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

COUPLING HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8236
Product Name Coupling Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details