Weidmuller Heavy Duty Hood, Side Clamp, 180Deg, 6B; Heavy Duty Connector Type Weidmuller 1653200000

Description
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:6B; For Use With:RockStar Series 6B Inserts RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:6B; For Use With:RockStar Series 6B Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Side Clamp, 180Deg, 6B; Heavy Duty Connector Type Weidmuller - 13C8233 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Side Clamp, 180Deg, 6B; Heavy Duty Connector Type Weidmuller
13C8233
Heavy Duty Hood, Side Clamp, 180Deg, 6B; Heavy Duty Connector Type Weidmuller 13C8233
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:6B; For Use With:RockStar Series 6B Inserts RoHS Compliant: Yes

HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Side Clamp; Rectangular Shell Size:6B; For Use With:RockStar Series 6B Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8233
Product Name Heavy Duty Hood, Side Clamp, 180Deg, 6B; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details