Weidmuller Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 1652680000

Description
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8186 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
13C8186
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 13C8186
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16D; For Use With:HDC 16D Inserts & Bases; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8186
Product Name Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details