Weidmuller Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 1652640000

Description
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller - 13C8182 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
13C8182
Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 13C8182
TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

TOP ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Product Range:RockStar Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8182
Product Name Top Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details