Weidmuller Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 1652520000

Description
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Description
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller - 10B7696 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
10B7696
Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller 10B7696
SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

SIDE ENTRY HOOD, SIZE 3, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:HDC 6B Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10B7696
Product Name Side Entry Hood, Size 3, Aluminium; Heavy Duty Connector Type Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details