Weidmuller Heavy Duty Hood, Side Clamp, 180Deg, 7A; Product Range Weidmuller 1652380000

Description
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 7A; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Plastic Body; For Use With:RockStar Series 7A Inserts; Locking Type:Side Clamp; Rectangular Shell Size:7A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 7A; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Plastic Body; For Use With:RockStar Series 7A Inserts; Locking Type:Side Clamp; Rectangular Shell Size:7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, Side Clamp, 180Deg, 7A; Product Range Weidmuller - 13C8172 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, Side Clamp, 180Deg, 7A; Product Range Weidmuller
13C8172
Heavy Duty Hood, Side Clamp, 180Deg, 7A; Product Range Weidmuller 13C8172
HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 7A; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Plastic Body; For Use With:RockStar Series 7A Inserts; Locking Type:Side Clamp; Rectangular Shell Size:7A RoHS Compliant: Yes

HEAVY DUTY HOOD, SIDE CLAMP, 180DEG, 7A; Product Range:RockStar Series; Cable Exit Angle:180°; Connector Body Material:Plastic Body; For Use With:RockStar Series 7A Inserts; Locking Type:Side Clamp; Rectangular Shell Size:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13C8172
Product Name Heavy Duty Hood, Side Clamp, 180Deg, 7A; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details