The HDC-C-HD-BM2.5AU is a crimping contact designed for heavy-duty connectors, specifically suitable for applications requiring reliable electrical and mechanical connections. It accommodates a maximum conductor cross-section of 2.5 mm² and features a gold surface finish, ensuring corrosion resistance and optimal performance. The contact has a diameter of 3.5 mm and a male contact diameter of 1.6 mm. It is rated for a minimum of 500 plugging cycles and has a volume resistance of ,â§ 4 mΩ. The product is RoHS compliant, indicating it meets environmental standards. Each package contains 100 pieces, making it suitable for bulk applications.
HDC-C-HD-BM2.5AU ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61K6285 |
| Product Name | Hdc-C-Hd-Bm2.5Au Rohs Compliant Weidmuller |