Weidmuller Contact, Female, 14Awg, Crimp; Product Range Weidmuller 1651610000

Description
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 14Awg, Crimp; Product Range Weidmuller - 13C8164 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 14Awg, Crimp; Product Range Weidmuller
13C8164
Contact, Female, 14Awg, Crimp; Product Range Weidmuller 13C8164
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, FEMALE, 14AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13C8164
Product Name Contact, Female, 14Awg, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details