The Weidmvºller HDC-C-HD-BM1.5AG is a female crimp contact designed for heavy-duty connectors. It accommodates a maximum conductor cross-section of 1.5 mm² and is suitable for wire sizes up to 16 AWG. The contact is made from copper alloy and features a silver surface finish, ensuring good conductivity and corrosion resistance. It is engineered for a minimum of 500 plugging cycles, providing durability in various applications. The crimp connection is designed to be gas-tight, enhancing the reliability of the electrical and mechanical connection. The product is RoHS compliant, making it suitable for environmentally conscious projects.
CONTACT, FEMALE, 16AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 637401 | 10B7650 |
| Product Name | Heavy Duty Power Connector Contacts | Contact, Female, 16Awg, Crimp; Product Range Weidmuller |
| Shape / Form | Pin | Socket or Receptacle; Socket |
| Applications | Electronics | |
| Contact Material | Cu; Copper Alloy |