Weidmuller Heavy Duty Power Connector Contacts 1651580000

Description
Contact Connector
Request a Quote Datasheet
Description
Contact Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 577842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
577842
Heavy Duty Power Connector Contacts 577842
Contact Connector

Contact Connector

Supplier's Site
Contact, Female, 20Awg, Crimp; Product Range Weidmuller - 93B0786 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 20Awg, Crimp; Product Range Weidmuller
93B0786
Contact, Female, 20Awg, Crimp; Product Range Weidmuller 93B0786
CONTACT, FEMALE, 20AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, FEMALE, 20AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 577842 93B0786
Product Name Heavy Duty Power Connector Contacts Contact, Female, 20Awg, Crimp; Product Range Weidmuller
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141859-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details