Weidmuller Contact, Male, 16Awg, Crimp; Product Range Weidmuller 1651550000

Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 16Awg, Crimp; Product Range Weidmuller - 13C8162 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 16Awg, Crimp; Product Range Weidmuller
13C8162
Contact, Male, 16Awg, Crimp; Product Range Weidmuller 13C8162
CONTACT, MALE, 16AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 16AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13C8162
Product Name Contact, Male, 16Awg, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details