Weidmuller Heavy Duty Power Connector Contacts 1651530000

Description
Contact Connector
Request a Quote Datasheet
Description
Contact Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 578114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
578114
Heavy Duty Power Connector Contacts 578114
Contact Connector

Contact Connector

Supplier's Site
Heavy Duty Power Connector Contacts - 578113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
578113
Heavy Duty Power Connector Contacts 578113
Contact Connector

Contact Connector

Supplier's Site
Contact, Male, 20Awg, Crimp; Product Range Weidmuller - 10B7649 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 20Awg, Crimp; Product Range Weidmuller
10B7649
Contact, Male, 20Awg, Crimp; Product Range Weidmuller 10B7649
CONTACT, MALE, 20AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 20AWG, CRIMP; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 578114 10B7649
Product Name Heavy Duty Power Connector Contacts Contact, Male, 20Awg, Crimp; Product Range Weidmuller
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details