Weidmuller Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller 1651360000

Description
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:HVE Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:23A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:HVE Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:23A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller - 10B7636 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller
10B7636
Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller 10B7636
HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:HVE Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:23A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 12 POS; Product Range:HVE Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:8; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:23A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B7636
Product Name Heavy Duty Insert, Receptacle, 12 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76015 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 2.86
Specs
Shape / Application Round
Material Rubber - Silicone; SBR/Natural Rubber
NPT Thread None
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details