Weidmuller Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller 1651150000

Description
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller - 10B7625 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller
10B7625
Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller 10B7625
HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24 POS; Product Range:HDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:3; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B7625
Product Name Heavy Duty Insert, Plug, 24 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Outside Pull Tapered Plastic Plugs - OP.50/.57 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details