Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules 1651150000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HDD Number of Positions: 24+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Voltage Rating: 250V Gender: Male Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HDD Number of Positions: 24+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Voltage Rating: 250V Gender: Male Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HDD Number of Positions: 24+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Voltage Rating: 250V Gender: Male Size: 3 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HDD
Number of Positions: 24+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Voltage Rating: 250V
Gender: Male
Size: 3
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details