Weidmuller Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller 1650900000

Description
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:5; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:5; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller - 10B7622 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller
10B7622
Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller 10B7622
HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:5; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 16 POS; Product Range:HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:5; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 10B7622
Product Name Heavy Duty Insert, Receptacle, 16 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M12 x 1.5
View Details