HEAVY DUTY HOOD, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:12; For Use With:Weidmuller RockStar Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 13C8127 |
| Product Name | Heavy Duty Hood, Side Entry, 1 Lever; Heavy Duty Connector Type Weidmuller |