Weidmuller Rectangular Insert, Male, 25 Position, Crimp; Product Range Weidmuller 1650810000

Description
RECTANGULAR INSERT, MALE, 25 POSITION, CRIMP; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:25Contacts; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, MALE, 25 POSITION, CRIMP; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:25Contacts; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 25 Position, Crimp; Product Range Weidmuller - 13C8125 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 25 Position, Crimp; Product Range Weidmuller
13C8125
Rectangular Insert, Male, 25 Position, Crimp; Product Range Weidmuller 13C8125
RECTANGULAR INSERT, MALE, 25 POSITION, CRIMP; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:25Contacts; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:- RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 25 POSITION, CRIMP; Product Range:-; Connector Mounting:Cable Mount; Gender:-; No. of Contacts:25Contacts; Contact Gender:-; No. of Rows:-; Contact Termination Type:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C8125
Product Name Rectangular Insert, Male, 25 Position, Crimp; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details