Weidmuller Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller 1650770000

Description
RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Description
RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Rectangular Insert, Male, 16 Position, Screw (part number 10B7617) is designed for applications where space is limited, featuring a compact size of 73 mm in length, 23 mm in width, and 29 mm in height. It supports a rated voltage of 250 V and a rated current of 16 A, making it suitable for various electrical connections. The insert is constructed with a copper alloy and has a silver passivated surface finish, ensuring durability and reliability. This product accommodates wire connections with a cross-section of up to 2.5 mm² and is compatible with both solid and finely stranded wires. It features screw connections for secure attachment and includes wire protection elements. The operating temperature range is from -40 °C to 125 °C, allowing for versatility in different environments. The insert is RoHS compliant and has a UL 94 flammability rating of V-0, indicating its suitability for safety-critical applications. Engineers considering this product should note its robust design and specifications, which make it a reliable choice for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Rectangular Insert, Male, 16 Position, Screw (part number 10B7617) is designed for applications where space is limited, featuring a compact size of 73 mm in length, 23 mm in width, and 29 mm in height. It supports a rated voltage of 250 V and a rated current of 16 A, making it suitable for various electrical connections. The insert is constructed with a copper alloy and has a silver passivated surface finish, ensuring durability and reliability. This product accommodates wire connections with a cross-section of up to 2.5 mm² and is compatible with both solid and finely stranded wires. It features screw connections for secure attachment and includes wire protection elements. The operating temperature range is from -40 °C to 125 °C, allowing for versatility in different environments. The insert is RoHS compliant and has a UL 94 flammability rating of V-0, indicating its suitability for safety-critical applications. Engineers considering this product should note its robust design and specifications, which make it a reliable choice for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller - 10B7617 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller
10B7617
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller 10B7617
RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller - 50M6272 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller
50M6272
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller 50M6272
Rectangular Power Connector, Insert, HA Series, Screw, Plug, 16, Pin RoHS Compliant: Yes

Rectangular Power Connector, Insert, HA Series, Screw, Plug, 16, Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 7917034 - Radwell International
Willingboro, NJ, United States
Lug/Connector
7917034
Lug/Connector 7917034
CONNECTOR, HDC INSERT, PIN, 250 V, 16 A, NUMBER OF POLES: 16, SCREW CONNECTION, SIZE: 5. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HDC INSERT, PIN, 250 V, 16 A, NUMBER OF POLES: 16, SCREW CONNECTION, SIZE: 5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
WEIDMULLER Electrical Products 1650770000

WEIDMULLER Electrical Products 1650770000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10B7617 50M6272 7917034
Product Name Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller Lug/Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details