Male Insert without Contacts 15+Ground Position Crimp
RECTANGULAR INSERT, MALE, 15 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5755-ND | 13C8121 |
| Product Name | Heavy Duty Connector Inserts, Modules | Rectangular Insert, Male, 15 Position, Crimp; Product Range Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |
| Gender | Male / Plug | Male / Plug |
| Voltage Rating | 250 volts |