Weidmuller Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller 1650620000

Description
RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller - 10B7610 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller
10B7610
Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller 10B7610
RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller - 50M6271 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller
50M6271
Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller 50M6271
Rectangular Power Connector, Insert, HA Series, Screw, Receptacle, 10, Socket RoHS Compliant: Yes

Rectangular Power Connector, Insert, HA Series, Screw, Receptacle, 10, Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
WEIDMULLER Electrical Products 1650620000

WEIDMULLER Electrical Products 1650620000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10B7610 50M6271
Product Name Rectangular Insert, Female, 10 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, Ha Series, Screw, Receptacle, 10, Socket Rohs Compliant Weidmuller Lug/Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details