Weidmuller Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller 1650610000

Description
RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller - 10B7609 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller
10B7609
Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller 10B7609
RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 10 POSITION, SCREW; Product Range:HA Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller - 50M6270 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller
50M6270
Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller 50M6270
Rectangular Power Connector, Insert, HA Series, Screw, Plug, 10, Pin RoHS Compliant: Yes

Rectangular Power Connector, Insert, HA Series, Screw, Plug, 10, Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector -  - Radwell International
Willingboro, NJ, United States
Lug/Connector
Lug/Connector
WEIDMULLER Electrical Products 1650610000

WEIDMULLER Electrical Products 1650610000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10B7609 50M6270
Product Name Rectangular Insert, Male, 10 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, Ha Series, Screw, Plug, 10, Pin Rohs Compliant Weidmuller Lug/Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details