Weidmuller Rectangular Insert, Female, 8 Position, Crimp; No. Of Contacts Weidmuller 1650604444

Description
RECTANGULAR INSERT, FEMALE, 8 POSITION, CRIMP; No. of Contacts:8Contacts; Product Range:-; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
RECTANGULAR INSERT, FEMALE, 8 POSITION, CRIMP; No. of Contacts:8Contacts; Product Range:-; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Female, 8 Position, Crimp; No. Of Contacts Weidmuller - 52R3155 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Female, 8 Position, Crimp; No. Of Contacts Weidmuller
52R3155
Rectangular Insert, Female, 8 Position, Crimp; No. Of Contacts Weidmuller 52R3155
RECTANGULAR INSERT, FEMALE, 8 POSITION, CRIMP; No. of Contacts:8Contacts; Product Range:-; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR INSERT, FEMALE, 8 POSITION, CRIMP; No. of Contacts:8Contacts; Product Range:-; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52R3155
Product Name Rectangular Insert, Female, 8 Position, Crimp; No. Of Contacts Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details