Weidmuller Heavy Duty Connector Inserts, Modules 1650570000

Description
Male Insert without Contacts 7+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts 7+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-2281-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-2281-ND
Heavy Duty Connector Inserts, Modules 281-2281-ND
Male Insert without Contacts 7+Ground Position Crimp

Male Insert without Contacts 7+Ground Position Crimp

Buy Now Datasheet
Rectangular Insert, Male, 7 Position, Crimp; Product Range Weidmuller - 10B7607 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 7 Position, Crimp; Product Range Weidmuller
10B7607
Rectangular Insert, Male, 7 Position, Crimp; Product Range Weidmuller 10B7607
RECTANGULAR INSERT, MALE, 7 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:7Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Crimp; Connector Shell Size:1 RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 7 POSITION, CRIMP; Product Range:HD Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:7Contacts; Contact Gender:Pin; No. of Rows:-; Contact Termination Type:Crimp; Connector Shell Size:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2281-ND 10B7607
Product Name Heavy Duty Connector Inserts, Modules Rectangular Insert, Male, 7 Position, Crimp; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details