Weidmuller Terminal Blocks - Din Rail, Channel 1650340000

Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4613-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4613-ND
Terminal Blocks - Din Rail, Channel 281-4613-ND
CONN TERM BLK FEED THROUGH BEIGE

CONN TERM BLK FEED THROUGH BEIGE

Buy Now Datasheet
Terminal Block, Din Rail, 4Pos; No. Of Positions Weidmuller - 10B7601 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos; No. Of Positions Weidmuller
10B7601
Terminal Block, Din Rail, 4Pos; No. Of Positions Weidmuller 10B7601
TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:1A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Tension Clamp; Rated Current:1A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4613-ND 10B7601
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4Pos; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers