Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1649420000

Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4611-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4611-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4611-ND
TERM BLOCK PLUG 7POS STR 5.08MM

TERM BLOCK PLUG 7POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller - 10B7588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
10B7588
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller 10B7588
TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4611-ND 10B7588
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Crimp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details