Weidmuller Terminal Block, Pcb, 2 Position; Gender Weidmuller 1649170000

Description
TERMINAL BLOCK, PCB, 2 POSITION; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2 POSITION; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Gender Weidmuller - 10B7574 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Gender Weidmuller
10B7574
Terminal Block, Pcb, 2 Position; Gender Weidmuller 10B7574
TERMINAL BLOCK, PCB, 2 POSITION; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:16Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B7574
Product Name Terminal Block, Pcb, 2 Position; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details